Panasonic Resistor, 115R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1150V

Description
RESISTOR, 115R, 0.125W, THICK FILM, 0603; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 115R, 0.125W, THICK FILM, 0603; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 115R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7776 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 115R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7776
Resistor, 115R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7776
RESISTOR, 115R, 0.125W, THICK FILM, 0603; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 115R, 0.125W, THICK FILM, 0603; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 115R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7777 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 115R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7777
Resistor, 115R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7777
RESISTOR, 115R, 0.125W, THICK FILM, 0603; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 115R, 0.125W, THICK FILM, 0603; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7776
Product Name Resistor, 115R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details