Panasonic Resistor, 113R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1130V

Description
RESISTOR, 113R, 0.125W, THICK FILM, 0603; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 113R, 0.125W, THICK FILM, 0603; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 113R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0247 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 113R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0247
Resistor, 113R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0247
RESISTOR, 113R, 0.125W, THICK FILM, 0603; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 113R, 0.125W, THICK FILM, 0603; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 113R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7771 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 113R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7771
Resistor, 113R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7771
RESISTOR, 113R, 0.125W, THICK FILM, 0603; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 113R, 0.125W, THICK FILM, 0603; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0247
Product Name Resistor, 113R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers