Panasonic Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1102V

Description
RESISTOR, 11K, 0.125W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11K, 0.125W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2940 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2940
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2940
RESISTOR, 11K, 0.125W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 11K, 0.125W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0246 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0246
Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0246
RESISTOR, 11K, 0.125W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 11K, 0.125W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2940
Product Name Resistor, 11K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details