Panasonic Resistor, 10K5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1052V

Description
RESISTOR, 10K5, 0.125W, THICK FILM, 0603; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10K5, 0.125W, THICK FILM, 0603; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7759 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7759
Resistor, 10K5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7759
RESISTOR, 10K5, 0.125W, THICK FILM, 0603; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K5, 0.125W, THICK FILM, 0603; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7760 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7760
Resistor, 10K5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7760
RESISTOR, 10K5, 0.125W, THICK FILM, 0603; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K5, 0.125W, THICK FILM, 0603; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7759
Product Name Resistor, 10K5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details