Panasonic Resistor, 105R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1050V

Description
RESISTOR, 105R, 0.125W, THICK FILM, 0603; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 105R, 0.125W, THICK FILM, 0603; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 105R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7757 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 105R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7757
Resistor, 105R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7757
RESISTOR, 105R, 0.125W, THICK FILM, 0603; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 105R, 0.125W, THICK FILM, 0603; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 105R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 105R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0236
Resistor, 105R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0236
RESISTOR, 105R, 0.125W, THICK FILM, 0603; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 105R, 0.125W, THICK FILM, 0603; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7757
Product Name Resistor, 105R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers