Panasonic Resistor, 1K02, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1021V

Description
RESISTOR, 1K02, 0.125W, THICK FILM, 0603; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K02, 0.125W, THICK FILM, 0603; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K02, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7754 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K02, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7754
Resistor, 1K02, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7754
RESISTOR, 1K02, 0.125W, THICK FILM, 0603; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K02, 0.125W, THICK FILM, 0603; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K02, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7755 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K02, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7755
Resistor, 1K02, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7755
RESISTOR, 1K02, 0.125W, THICK FILM, 0603; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K02, 0.125W, THICK FILM, 0603; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7754
Product Name Resistor, 1K02, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details