Panasonic Chip Resistor - Surface Mount ERJ-H3EF1003V

Description
RES 100K OHM 1% 1/8W 0603
Datasheet
Description
RES 100K OHM 1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3EF1003V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3EF1003V
Chip Resistor - Surface Mount ERJ-H3EF1003V
RES 100K OHM 1% 1/8W 0603

RES 100K OHM 1% 1/8W 0603

Supplier's Site Datasheet
Resistor, 100K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7752 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7752
Resistor, 100K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7752
RESISTOR, 100K, 0.125W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 100K, 0.125W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, 100K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0232 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0232
Resistor, 100K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0232
RESISTOR, 100K, 0.125W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 100K, 0.125W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3EF1003V 28AJ7752
Product Name Chip Resistor - Surface Mount Resistor, 100K, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details