Panasonic Resistor, 1K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1001V

Description
RESISTOR, 1K, 0.125W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K, 0.125W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7750 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7750
Resistor, 1K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7750
RESISTOR, 1K, 0.125W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 1K, 0.125W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7749 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7749
Resistor, 1K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7749
RESISTOR, 1K, 0.125W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 1K, 0.125W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-H3EF1001V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3EF1001V
Chip Resistor - Surface Mount ERJ-H3EF1001V
RES 1K OHM 1% 1/8W 0603

RES 1K OHM 1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ7750 ERJ-H3EF1001V
Product Name Resistor, 1K, 0.125W, Thick Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details