Panasonic Resistor, 100R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1000V

Description
RESISTOR, 100R, 0.125W, THICK FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 100R, 0.125W, THICK FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 100R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2931 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2931
Resistor, 100R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2931
RESISTOR, 100R, 0.125W, THICK FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 100R, 0.125W, THICK FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, 100R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2932 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2932
Resistor, 100R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2932
RESISTOR, 100R, 0.125W, THICK FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 100R, 0.125W, THICK FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2931
Product Name Resistor, 100R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details