Panasonic Chip Resistor - Surface Mount ERJ-H3ED9762V

Description
RES 97.6K OHM 0.5% 1/8W 0603
Datasheet
Description
RES 97.6K OHM 0.5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3ED9762V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED9762V
Chip Resistor - Surface Mount ERJ-H3ED9762V
RES 97.6K OHM 0.5% 1/8W 0603

RES 97.6K OHM 0.5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 97K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 97K6, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2925
Resistor, 97K6, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2925
RESISTOR, 97K6, 0.125W, THICK FILM, 0603; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 97K6, 0.125W, THICK FILM, 0603; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 97K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 97K6, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0228
Resistor, 97K6, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0228
RESISTOR, 97K6, 0.125W, THICK FILM, 0603; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 97K6, 0.125W, THICK FILM, 0603; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3ED9762V 29AJ2925
Product Name Chip Resistor - Surface Mount Resistor, 97K6, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 97600 ohms 97600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573191 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details