Panasonic Resistor, 9K76, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED9761V

Description
RESISTOR, 9K76, 0.125W, THICK FILM, 0603; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9K76, 0.125W, THICK FILM, 0603; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9K76, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7747 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K76, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7747
Resistor, 9K76, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7747
RESISTOR, 9K76, 0.125W, THICK FILM, 0603; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K76, 0.125W, THICK FILM, 0603; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9K76, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2924 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K76, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2924
Resistor, 9K76, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2924
RESISTOR, 9K76, 0.125W, THICK FILM, 0603; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K76, 0.125W, THICK FILM, 0603; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7747
Product Name Resistor, 9K76, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers