Panasonic Resistor, 95K3, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED9532V

Description
RESISTOR, 95K3, 0.125W, THICK FILM, 0603; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 95K3, 0.125W, THICK FILM, 0603; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 95K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0227 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 95K3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0227
Resistor, 95K3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0227
RESISTOR, 95K3, 0.125W, THICK FILM, 0603; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 95K3, 0.125W, THICK FILM, 0603; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 95K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 95K3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2921
Resistor, 95K3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2921
RESISTOR, 95K3, 0.125W, THICK FILM, 0603; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 95K3, 0.125W, THICK FILM, 0603; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0227
Product Name Resistor, 95K3, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 95300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers