Panasonic Resistor, 9K53, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED9531V

Description
RESISTOR, 9K53, 0.125W, THICK FILM, 0603; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9K53, 0.125W, THICK FILM, 0603; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9K53, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0226 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K53, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0226
Resistor, 9K53, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0226
RESISTOR, 9K53, 0.125W, THICK FILM, 0603; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K53, 0.125W, THICK FILM, 0603; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9K53, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K53, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0225
Resistor, 9K53, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0225
RESISTOR, 9K53, 0.125W, THICK FILM, 0603; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K53, 0.125W, THICK FILM, 0603; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0226
Product Name Resistor, 9K53, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details