Panasonic Resistor, 93R1, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED93R1V

Description
RESISTOR, 93R1, 0.125W, THICK FILM, 0603; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 93R1, 0.125W, THICK FILM, 0603; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 93R1, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2915 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 93R1, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2915
Resistor, 93R1, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2915
RESISTOR, 93R1, 0.125W, THICK FILM, 0603; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 93R1, 0.125W, THICK FILM, 0603; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 93R1, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2916 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 93R1, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2916
Resistor, 93R1, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2916
RESISTOR, 93R1, 0.125W, THICK FILM, 0603; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 93R1, 0.125W, THICK FILM, 0603; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2915
Product Name Resistor, 93R1, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details