Panasonic Resistor, 91K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED9102V

Description
RESISTOR, 91K, 0.125W, THICK FILM, 0603; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 91K, 0.125W, THICK FILM, 0603; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 91K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 91K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2914
Resistor, 91K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2914
RESISTOR, 91K, 0.125W, THICK FILM, 0603; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 91K, 0.125W, THICK FILM, 0603; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 91K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0221 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 91K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0221
Resistor, 91K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0221
RESISTOR, 91K, 0.125W, THICK FILM, 0603; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 91K, 0.125W, THICK FILM, 0603; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2914
Product Name Resistor, 91K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details