Panasonic Resistor, 910R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED9100V

Description
RESISTOR, 910R, 0.125W, THICK FILM, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 910R, 0.125W, THICK FILM, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 910R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2912 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 910R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2912
Resistor, 910R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2912
RESISTOR, 910R, 0.125W, THICK FILM, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 910R, 0.125W, THICK FILM, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 910R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7740 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 910R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7740
Resistor, 910R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7740
RESISTOR, 910R, 0.125W, THICK FILM, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 910R, 0.125W, THICK FILM, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2912
Product Name Resistor, 910R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers