Panasonic Resistor, 88K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED8872V

Description
RESISTOR, 88K7, 0.125W, THICK FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 88K7, 0.125W, THICK FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 88K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7736 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 88K7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7736
Resistor, 88K7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7736
RESISTOR, 88K7, 0.125W, THICK FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 88K7, 0.125W, THICK FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 88K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7737 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 88K7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7737
Resistor, 88K7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7737
RESISTOR, 88K7, 0.125W, THICK FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 88K7, 0.125W, THICK FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7736
Product Name Resistor, 88K7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 88700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details