Panasonic Resistor, 887R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED8870V

Description
RESISTOR, 887R, 0.125W, THICK FILM, 0603; Resistance:887ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 887R, 0.125W, THICK FILM, 0603; Resistance:887ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 887R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0216 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 887R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0216
Resistor, 887R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0216
RESISTOR, 887R, 0.125W, THICK FILM, 0603; Resistance:887ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 887R, 0.125W, THICK FILM, 0603; Resistance:887ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 887R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2906 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 887R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2906
Resistor, 887R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2906
RESISTOR, 887R, 0.125W, THICK FILM, 0603; Resistance:887ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 887R, 0.125W, THICK FILM, 0603; Resistance:887ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0216
Product Name Resistor, 887R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details