Panasonic Resistor, 82K5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED8252V

Description
RESISTOR, 82K5, 0.125W, THICK FILM, 0603; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 82K5, 0.125W, THICK FILM, 0603; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 82K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0210 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82K5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0210
Resistor, 82K5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0210
RESISTOR, 82K5, 0.125W, THICK FILM, 0603; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 82K5, 0.125W, THICK FILM, 0603; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 82K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7727 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82K5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7727
Resistor, 82K5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7727
RESISTOR, 82K5, 0.125W, THICK FILM, 0603; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 82K5, 0.125W, THICK FILM, 0603; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0210
Product Name Resistor, 82K5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details