Panasonic Resistor, 8K2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED8201V

Description
RESISTOR, 8K2, 0.125W, THICK FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8K2, 0.125W, THICK FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7723 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K2, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7723
Resistor, 8K2, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7723
RESISTOR, 8K2, 0.125W, THICK FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K2, 0.125W, THICK FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K2, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7724
Resistor, 8K2, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7724
RESISTOR, 8K2, 0.125W, THICK FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K2, 0.125W, THICK FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7723
Product Name Resistor, 8K2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details