Panasonic Resistor, 820R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED8200V

Description
RESISTOR, 820R, 0.125W, THICK FILM, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 820R, 0.125W, THICK FILM, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 820R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 820R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7722
Resistor, 820R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7722
RESISTOR, 820R, 0.125W, THICK FILM, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 820R, 0.125W, THICK FILM, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 820R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2897 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 820R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2897
Resistor, 820R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2897
RESISTOR, 820R, 0.125W, THICK FILM, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 820R, 0.125W, THICK FILM, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7722
Product Name Resistor, 820R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details