Panasonic Resistor, 768R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED7680V

Description
RESISTOR, 768R, 0.125W, THICK FILM, 0603; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 768R, 0.125W, THICK FILM, 0603; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 768R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2892 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 768R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2892
Resistor, 768R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2892
RESISTOR, 768R, 0.125W, THICK FILM, 0603; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 768R, 0.125W, THICK FILM, 0603; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 768R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2891 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 768R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2891
Resistor, 768R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2891
RESISTOR, 768R, 0.125W, THICK FILM, 0603; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 768R, 0.125W, THICK FILM, 0603; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2892
Product Name Resistor, 768R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details