Panasonic Chip Resistor - Surface Mount ERJ-H3ED7502V

Description
RES 75K OHM 0.5% 1/8W 0603
Datasheet
Description
RES 75K OHM 0.5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3ED7502V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED7502V
Chip Resistor - Surface Mount ERJ-H3ED7502V
RES 75K OHM 0.5% 1/8W 0603

RES 75K OHM 0.5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 75K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7709 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 75K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7709
Resistor, 75K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7709
RESISTOR, 75K, 0.125W, THICK FILM, 0603; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 75K, 0.125W, THICK FILM, 0603; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 75K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2889 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 75K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2889
Resistor, 75K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2889
RESISTOR, 75K, 0.125W, THICK FILM, 0603; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 75K, 0.125W, THICK FILM, 0603; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3ED7502V 28AJ7709
Product Name Chip Resistor - Surface Mount Resistor, 75K, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 75000 ohms 75000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers