Panasonic Chip Resistor - Surface Mount ERJ-H3ED71R5V

Description
RES 71.5 OHM 0.5% 1/8W 0603
Datasheet
Description
RES 71.5 OHM 0.5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3ED71R5V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED71R5V
Chip Resistor - Surface Mount ERJ-H3ED71R5V
RES 71.5 OHM 0.5% 1/8W 0603

RES 71.5 OHM 0.5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 71R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2879 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 71R5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2879
Resistor, 71R5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2879
RESISTOR, 71R5, 0.125W, THICK FILM, 0603; Resistance:71.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 71R5, 0.125W, THICK FILM, 0603; Resistance:71.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 71R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2880 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 71R5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2880
Resistor, 71R5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2880
RESISTOR, 71R5, 0.125W, THICK FILM, 0603; Resistance:71.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 71R5, 0.125W, THICK FILM, 0603; Resistance:71.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3ED71R5V 29AJ2879
Product Name Chip Resistor - Surface Mount Resistor, 71R5, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details