Panasonic Chip Resistor - Surface Mount ERJ-H3ED7150V

Description
RES 715 OHM 0.5% 1/8W 0603
Datasheet
Description
RES 715 OHM 0.5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3ED7150V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED7150V
Chip Resistor - Surface Mount ERJ-H3ED7150V
RES 715 OHM 0.5% 1/8W 0603

RES 715 OHM 0.5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 715R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2881 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 715R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2881
Resistor, 715R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2881
RESISTOR, 715R, 0.125W, THICK FILM, 0603; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 715R, 0.125W, THICK FILM, 0603; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 715R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7702 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 715R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7702
Resistor, 715R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7702
RESISTOR, 715R, 0.125W, THICK FILM, 0603; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 715R, 0.125W, THICK FILM, 0603; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3ED7150V 29AJ2881
Product Name Chip Resistor - Surface Mount Resistor, 715R, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 715 ohms 715 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details