Panasonic Resistor, 69R8, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED69R8V

Description
RESISTOR, 69R8, 0.125W, THICK FILM, 0603; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 69R8, 0.125W, THICK FILM, 0603; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 69R8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2876 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69R8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2876
Resistor, 69R8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2876
RESISTOR, 69R8, 0.125W, THICK FILM, 0603; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 69R8, 0.125W, THICK FILM, 0603; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 69R8, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7698 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69R8, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7698
Resistor, 69R8, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7698
RESISTOR, 69R8, 0.125W, THICK FILM, 0603; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 69R8, 0.125W, THICK FILM, 0603; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2876
Product Name Resistor, 69R8, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details