Panasonic Resistor, 69K8, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED6982V

Description
RESISTOR, 69K8, 0.125W, THICK FILM, 0603; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 69K8, 0.125W, THICK FILM, 0603; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 69K8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2878 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69K8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2878
Resistor, 69K8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2878
RESISTOR, 69K8, 0.125W, THICK FILM, 0603; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 69K8, 0.125W, THICK FILM, 0603; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 69K8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0193 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69K8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0193
Resistor, 69K8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0193
RESISTOR, 69K8, 0.125W, THICK FILM, 0603; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 69K8, 0.125W, THICK FILM, 0603; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2878
Product Name Resistor, 69K8, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 69800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers