Panasonic Resistor, 68R1, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED68R1V

Description
RESISTOR, 68R1, 0.125W, THICK FILM, 0603; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 68R1, 0.125W, THICK FILM, 0603; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 68R1, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7690 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68R1, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7690
Resistor, 68R1, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7690
RESISTOR, 68R1, 0.125W, THICK FILM, 0603; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 68R1, 0.125W, THICK FILM, 0603; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 68R1, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2871 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68R1, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2871
Resistor, 68R1, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2871
RESISTOR, 68R1, 0.125W, THICK FILM, 0603; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 68R1, 0.125W, THICK FILM, 0603; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7690
Product Name Resistor, 68R1, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details