Panasonic Resistor, 681R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED6810V

Description
RESISTOR, 681R, 0.125W, THICK FILM, 0603; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 681R, 0.125W, THICK FILM, 0603; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 681R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7695 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 681R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7695
Resistor, 681R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7695
RESISTOR, 681R, 0.125W, THICK FILM, 0603; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 681R, 0.125W, THICK FILM, 0603; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 681R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7694 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 681R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7694
Resistor, 681R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7694
RESISTOR, 681R, 0.125W, THICK FILM, 0603; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 681R, 0.125W, THICK FILM, 0603; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7695
Product Name Resistor, 681R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details