Panasonic Resistor, 680R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED6800V

Description
RESISTOR, 680R, 0.125W, THICK FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 680R, 0.125W, THICK FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 680R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7691 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 680R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7691
Resistor, 680R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7691
RESISTOR, 680R, 0.125W, THICK FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 680R, 0.125W, THICK FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 680R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7692 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 680R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7692
Resistor, 680R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7692
RESISTOR, 680R, 0.125W, THICK FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 680R, 0.125W, THICK FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7691
Product Name Resistor, 680R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers