Panasonic Resistor, 61K9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED6192V

Description
RESISTOR, 61K9, 0.125W, THICK FILM, 0603; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 61K9, 0.125W, THICK FILM, 0603; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 61K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7678 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 61K9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7678
Resistor, 61K9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7678
RESISTOR, 61K9, 0.125W, THICK FILM, 0603; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 61K9, 0.125W, THICK FILM, 0603; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 61K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7679 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 61K9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7679
Resistor, 61K9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7679
RESISTOR, 61K9, 0.125W, THICK FILM, 0603; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 61K9, 0.125W, THICK FILM, 0603; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7678
Product Name Resistor, 61K9, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 61900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers