Panasonic Resistor, 619R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED6190V

Description
RESISTOR, 619R, 0.125W, THICK FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 619R, 0.125W, THICK FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 619R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7677 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 619R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7677
Resistor, 619R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7677
RESISTOR, 619R, 0.125W, THICK FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 619R, 0.125W, THICK FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 619R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7676 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 619R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7676
Resistor, 619R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7676
RESISTOR, 619R, 0.125W, THICK FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 619R, 0.125W, THICK FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7677
Product Name Resistor, 619R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers