Panasonic Resistor, 5K9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED5901V

Description
RESISTOR, 5K9, 0.125W, THICK FILM, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K9, 0.125W, THICK FILM, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0177
Resistor, 5K9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0177
RESISTOR, 5K9, 0.125W, THICK FILM, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K9, 0.125W, THICK FILM, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0178 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0178
Resistor, 5K9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0178
RESISTOR, 5K9, 0.125W, THICK FILM, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K9, 0.125W, THICK FILM, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0177
Product Name Resistor, 5K9, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details