Panasonic Resistor, 576R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED5760V

Description
RESISTOR, 576R, 0.125W, THICK FILM, 0603; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 576R, 0.125W, THICK FILM, 0603; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 576R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2847 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 576R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2847
Resistor, 576R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2847
RESISTOR, 576R, 0.125W, THICK FILM, 0603; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 576R, 0.125W, THICK FILM, 0603; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 576R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7666 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 576R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7666
Resistor, 576R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7666
RESISTOR, 576R, 0.125W, THICK FILM, 0603; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 576R, 0.125W, THICK FILM, 0603; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2847
Product Name Resistor, 576R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details