Panasonic Resistor, 56R2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED56R2V

Description
RESISTOR, 56R2, 0.125W, THICK FILM, 0603; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 56R2, 0.125W, THICK FILM, 0603; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 56R2, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7662 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56R2, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7662
Resistor, 56R2, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7662
RESISTOR, 56R2, 0.125W, THICK FILM, 0603; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 56R2, 0.125W, THICK FILM, 0603; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 56R2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0172 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56R2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0172
Resistor, 56R2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0172
RESISTOR, 56R2, 0.125W, THICK FILM, 0603; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 56R2, 0.125W, THICK FILM, 0603; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7662
Product Name Resistor, 56R2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details