Panasonic Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED5601V

Description
RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0173 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0173
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0173
RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2840 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2840
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2840
RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0173
Product Name Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers