Panasonic Chip Resistor - Surface Mount ERJ-H3ED5362V

Description
RES 53.6K OHM 0.5% 1/8W 0603
Datasheet
Description
RES 53.6K OHM 0.5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3ED5362V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED5362V
Chip Resistor - Surface Mount ERJ-H3ED5362V
RES 53.6K OHM 0.5% 1/8W 0603

RES 53.6K OHM 0.5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 53K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2835 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 53K6, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2835
Resistor, 53K6, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2835
RESISTOR, 53K6, 0.125W, THICK FILM, 0603; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 53K6, 0.125W, THICK FILM, 0603; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 53K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 53K6, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0168
Resistor, 53K6, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0168
RESISTOR, 53K6, 0.125W, THICK FILM, 0603; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 53K6, 0.125W, THICK FILM, 0603; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3ED5362V 29AJ2835
Product Name Chip Resistor - Surface Mount Resistor, 53K6, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 53600 ohms 53600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details