Panasonic Resistor, 536R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED5360V

Description
RESISTOR, 536R, 0.125W, THICK FILM, 0603; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 536R, 0.125W, THICK FILM, 0603; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 536R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7657 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 536R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7657
Resistor, 536R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7657
RESISTOR, 536R, 0.125W, THICK FILM, 0603; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 536R, 0.125W, THICK FILM, 0603; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 536R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7656 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 536R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7656
Resistor, 536R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7656
RESISTOR, 536R, 0.125W, THICK FILM, 0603; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 536R, 0.125W, THICK FILM, 0603; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H3ED5360V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED5360V
Chip Resistor - Surface Mount ERJ-H3ED5360V
RES 536 OHM 0.5% 1/8W 0603

RES 536 OHM 0.5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ7657 ERJ-H3ED5360V
Product Name Resistor, 536R, 0.125W, Thick Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details