Panasonic Resistor, 51R1, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED51R1V

Description
RESISTOR, 51R1, 0.125W, THICK FILM, 0603; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 51R1, 0.125W, THICK FILM, 0603; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 51R1, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7648 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51R1, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7648
Resistor, 51R1, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7648
RESISTOR, 51R1, 0.125W, THICK FILM, 0603; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 51R1, 0.125W, THICK FILM, 0603; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 51R1, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7649 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51R1, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7649
Resistor, 51R1, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7649
RESISTOR, 51R1, 0.125W, THICK FILM, 0603; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 51R1, 0.125W, THICK FILM, 0603; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7648
Product Name Resistor, 51R1, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details