Panasonic Resistor, 5K11, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED5111V

Description
RESISTOR, 5K11, 0.125W, THICK FILM, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K11, 0.125W, THICK FILM, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K11, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7652 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K11, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7652
Resistor, 5K11, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7652
RESISTOR, 5K11, 0.125W, THICK FILM, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K11, 0.125W, THICK FILM, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K11, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2828 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K11, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2828
Resistor, 5K11, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2828
RESISTOR, 5K11, 0.125W, THICK FILM, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K11, 0.125W, THICK FILM, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7652
Product Name Resistor, 5K11, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details