Panasonic Resistor, 511R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED5110V

Description
RESISTOR, 511R, 0.125W, THICK FILM, 0603; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 511R, 0.125W, THICK FILM, 0603; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 511R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0162 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 511R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0162
Resistor, 511R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0162
RESISTOR, 511R, 0.125W, THICK FILM, 0603; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 511R, 0.125W, THICK FILM, 0603; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 511R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 511R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0161
Resistor, 511R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0161
RESISTOR, 511R, 0.125W, THICK FILM, 0603; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 511R, 0.125W, THICK FILM, 0603; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0162
Product Name Resistor, 511R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details