Panasonic Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED5100V

Description
RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2827
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2827
RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0158 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0158
Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0158
RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 510R, 0.125W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2827
Product Name Resistor, 510R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details