Panasonic Resistor, 49K9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED4992V

Description
RESISTOR, 49K9, 0.125W, THICK FILM, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 49K9, 0.125W, THICK FILM, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 49K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 49K9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7646
Resistor, 49K9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7646
RESISTOR, 49K9, 0.125W, THICK FILM, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 49K9, 0.125W, THICK FILM, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 49K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2825 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 49K9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2825
Resistor, 49K9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2825
RESISTOR, 49K9, 0.125W, THICK FILM, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 49K9, 0.125W, THICK FILM, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7646
Product Name Resistor, 49K9, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details