Panasonic Resistor, 48K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED4872V

Description
RESISTOR, 48K7, 0.125W, THICK FILM, 0603; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 48K7, 0.125W, THICK FILM, 0603; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 48K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7643 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 48K7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7643
Resistor, 48K7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7643
RESISTOR, 48K7, 0.125W, THICK FILM, 0603; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 48K7, 0.125W, THICK FILM, 0603; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 48K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2822 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 48K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2822
Resistor, 48K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2822
RESISTOR, 48K7, 0.125W, THICK FILM, 0603; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 48K7, 0.125W, THICK FILM, 0603; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7643
Product Name Resistor, 48K7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 48700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details