Panasonic Chip Resistor - Surface Mount ERJ-H3ED4702V

Description
RES 47K OHM 0.5% 1/8W 0603
Datasheet
Description
RES 47K OHM 0.5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3ED4702V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED4702V
Chip Resistor - Surface Mount ERJ-H3ED4702V
RES 47K OHM 0.5% 1/8W 0603

RES 47K OHM 0.5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 47K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0154
Resistor, 47K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0154
RESISTOR, 47K, 0.125W, THICK FILM, 0603; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 47K, 0.125W, THICK FILM, 0603; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 47K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7637 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7637
Resistor, 47K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7637
RESISTOR, 47K, 0.125W, THICK FILM, 0603; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 47K, 0.125W, THICK FILM, 0603; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3ED4702V 29AJ0154
Product Name Chip Resistor - Surface Mount Resistor, 47K, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 47000 ohms 47000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9312FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details