Panasonic Resistor, 46R4, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED46R4V

Description
RESISTOR, 46R4, 0.125W, THICK FILM, 0603; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 46R4, 0.125W, THICK FILM, 0603; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 46R4, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2812 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 46R4, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2812
Resistor, 46R4, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2812
RESISTOR, 46R4, 0.125W, THICK FILM, 0603; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 46R4, 0.125W, THICK FILM, 0603; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 46R4, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7629 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 46R4, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7629
Resistor, 46R4, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7629
RESISTOR, 46R4, 0.125W, THICK FILM, 0603; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 46R4, 0.125W, THICK FILM, 0603; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2812
Product Name Resistor, 46R4, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers