Panasonic Resistor, 464R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED4640V

Description
RESISTOR, 464R, 0.125W, THICK FILM, 0603; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 464R, 0.125W, THICK FILM, 0603; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 464R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7630 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 464R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7630
Resistor, 464R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7630
RESISTOR, 464R, 0.125W, THICK FILM, 0603; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 464R, 0.125W, THICK FILM, 0603; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 464R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2813 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 464R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2813
Resistor, 464R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2813
RESISTOR, 464R, 0.125W, THICK FILM, 0603; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 464R, 0.125W, THICK FILM, 0603; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7630
Product Name Resistor, 464R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details