Panasonic Resistor, 45R3, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED45R3V

Description
RESISTOR, 45R3, 0.125W, THICK FILM, 0603; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 45R3, 0.125W, THICK FILM, 0603; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 45R3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 45R3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2810
Resistor, 45R3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2810
RESISTOR, 45R3, 0.125W, THICK FILM, 0603; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 45R3, 0.125W, THICK FILM, 0603; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 45R3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 45R3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0149
Resistor, 45R3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0149
RESISTOR, 45R3, 0.125W, THICK FILM, 0603; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 45R3, 0.125W, THICK FILM, 0603; Resistance:45.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2810
Product Name Resistor, 45R3, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details