Panasonic Resistor, 453R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED4530V

Description
RESISTOR, 453R, 0.125W, THICK FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 453R, 0.125W, THICK FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 453R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2811 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 453R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2811
Resistor, 453R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2811
RESISTOR, 453R, 0.125W, THICK FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 453R, 0.125W, THICK FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 453R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7624 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 453R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7624
Resistor, 453R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7624
RESISTOR, 453R, 0.125W, THICK FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 453R, 0.125W, THICK FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2811
Product Name Resistor, 453R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers