Panasonic Resistor, 432R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED4320V

Description
RESISTOR, 432R, 0.125W, THICK FILM, 0603; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 432R, 0.125W, THICK FILM, 0603; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 432R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0145 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 432R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0145
Resistor, 432R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0145
RESISTOR, 432R, 0.125W, THICK FILM, 0603; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 432R, 0.125W, THICK FILM, 0603; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 432R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7618 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 432R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7618
Resistor, 432R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7618
RESISTOR, 432R, 0.125W, THICK FILM, 0603; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 432R, 0.125W, THICK FILM, 0603; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0145
Product Name Resistor, 432R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers